TE Connectivity
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
MS3470W8-33A
Description
AFD 3C 3#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
81T7450
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470W8-33A |
81T7450 |
|
Product Name
|
|
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details