TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3470W24-61P-LC

Description
AFD 61C 61#20 PIN RECP LC
Request a Quote
Description
AFD 61C 61#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W24-61P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP LC

AFD 61C 61#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T7116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T7116
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T7116
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W24-61P-LC 90T7116
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers