TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity MS3470W24-19SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity - 90T7079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity
90T7079
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity 90T7079
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7079
Product Name Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details