TE Connectivity
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
MS3470W22-21PY
Description
AFD 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
87T1919
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470W22-21PY |
87T1919 |
|
Product Name
|
|
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details