TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity MS3470W22-21BW

Description
AFD 21C 21#16 SKT RECP LC
Request a Quote
Description
AFD 21C 21#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W22-21BW - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP LC

AFD 21C 21#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity - 87T1909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity
87T1909
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity 87T1909
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W22-21BW 87T1909
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details