TE Connectivity Circular Connector, Receptacle, 12 Position, 22-12, Flange; Military Specification Deutsch - Te Connectivity MS3470W22-12B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Military Specification Deutsch - Te Connectivity - 87T1900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Military Specification Deutsch - Te Connectivity
87T1900
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Military Specification Deutsch - Te Connectivity 87T1900
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T1900
Product Name Circular Connector, Receptacle, 12 Position, 22-12, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details