TE Connectivity Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity MS3470W20-41AY

Description
AFD 41C 41#20 PIN RECP LC
Request a Quote
Description
AFD 41C 41#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W20-41AY - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP LC

AFD 41C 41#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity - 07W1306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity
07W1306
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity 07W1306
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W20-41AY 07W1306
Product Name Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details