TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity MS3470W18-32AZ

Description
AFD 32C 32#20 PIN RECP LC
Request a Quote
Description
AFD 32C 32#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W18-32AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN RECP LC

AFD 32C 32#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity - 90T7018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity
90T7018
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity 90T7018
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W18-32AZ 90T7018
Product Name Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers