TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Flange; Military Specification Deutsch - Te Connectivity MS3470W14-4AW

Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W14-4AW - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN RECP LC

AFD 4C 4#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Military Specification Deutsch - Te Connectivity - 81T7302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Military Specification Deutsch - Te Connectivity
81T7302
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Military Specification Deutsch - Te Connectivity 81T7302
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W14-4AW 81T7302
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers