TE Connectivity
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
MS3470W12-8A
Description
AFD 8C 8#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
87T1853
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470W12-8A |
87T1853 |
|
Product Name
|
|
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers