TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity MS3470W12-3S

Description
AFD 3C 3#16 SKT RECP
Request a Quote
Description
AFD 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W12-3S - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 SKT RECP

AFD 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity - 87T1849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
87T1849
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity 87T1849
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W12-3S 87T1849
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details