TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity MS3470W12-3P-LC

Description
AFD 3C 3#16 PIN RECP LC
Request a Quote
Description
AFD 3C 3#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W12-3P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP LC

AFD 3C 3#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity - 87T1847 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
87T1847
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity 87T1847
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W12-3P-LC 87T1847
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details