TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Flange; Military Specification Deutsch - Te Connectivity MS3470W12-10PY

Description
AFD 10C 10#20 PIN RECP
Request a Quote
Description
AFD 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W12-10PY - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP

AFD 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, Flange; Military Specification Deutsch - Te Connectivity - 87T1829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Flange; Military Specification Deutsch - Te Connectivity
87T1829
Circular Connector, Receptacle, 10 Position, 12-10, Flange; Military Specification Deutsch - Te Connectivity 87T1829
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W12-10PY 87T1829
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details