TE Connectivity Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3470L24-61SY-LC

Description
AFD 61C 61#20 SKT RECP LC
Request a Quote
Description
AFD 61C 61#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L24-61SY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT RECP LC

AFD 61C 61#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T6951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T6951
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T6951
CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L24-61SY-LC 90T6951
Product Name Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM08-FM8BR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Standard Circular Connectors - 1-1589057-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details