TE Connectivity Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3470L24-61P

Description
AFD 61C 61#20 PIN RECP
Request a Quote
Description
AFD 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L24-61P - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP

AFD 61C 61#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T6934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T6934
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T6934
CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L24-61P 90T6934
Product Name Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers