TE Connectivity Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3470L24-61BY

Description
AFD 61C 61#20 SKT RECP LC
Request a Quote
Description
AFD 61C 61#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L24-61BY - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT RECP LC

AFD 61C 61#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T6932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T6932
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T6932
CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L24-61BY 90T6932
Product Name Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers