TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity MS3470L20-39SY

Description
AFD 39C 37#20 2#16 SKT RECP
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L20-39SY - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP

AFD 39C 37#20 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity - 81T7206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
81T7206
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity 81T7206
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L20-39SY 81T7206
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details