TE Connectivity
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
MS3470L18-8P
Description
AFD 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
90T6869
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L18-8P |
90T6869 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers