TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity MS3470L18-30AW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity - 90T6806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
90T6806
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity 90T6806
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T6806
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details