TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity MS3470L18-11BW

Description
AFD 11C 11#16 SKT RECP LC
Request a Quote
Description
AFD 11C 11#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L18-11BW - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT RECP LC

AFD 11C 11#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity - 90T6781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity
90T6781
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity 90T6781
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L18-11BW 90T6781
Product Name Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details