TE Connectivity
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
MS3470L16-8PY
Description
AFD 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
81T7146
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L16-8PY |
81T7146 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details