TE Connectivity
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
MS3470L16-8PX-LC
Description
AFD 8C 8#12 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
81T7145
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L16-8PX-LC |
81T7145 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details