TE Connectivity
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
MS3470L16-8PW-LC
Description
AFD 8C 8#12 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
81T7143
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L16-8PW-LC |
81T7143 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers