TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity MS3470L10-6AW

Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L10-6AW - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN RECP LC

AFD 6C 6#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity - 07W1286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity
07W1286
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity 07W1286
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L10-6AW 07W1286
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers