MS3470A18-8P-LC -- AFD 8C 8#12 PIN RECP LC DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
MS3470A18-8P-LC
Description
AFD 8C 8#12 PIN RECP LC
Description
AFD 8C 8#12 PIN RECP LC
Suppliers
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
54AC4844
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC4844 |
|
Product Name
|
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details