TE Connectivity Circular Connector, Receptacle, 9-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T9F35BA

Description
DJT 6C 6#22D SKT RECP
Request a Quote
Description
DJT 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T9F35BA - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D SKT RECP

DJT 6C 6#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 9-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 08X0083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Jam Nut; Military Specification Deutsch - Te Connectivity
08X0083
Circular Connector, Receptacle, 9-35, Jam Nut; Military Specification Deutsch - Te Connectivity 08X0083
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T9F35BA 08X0083
Product Name Circular Connector, Receptacle, 9-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details