TE Connectivity Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T9B98J

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 08X0081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity
08X0081
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity 08X0081
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X0081
Product Name Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers