TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T25F35P

Description
DJT 128C 128#22D PIN RECP
Request a Quote
Description
DJT 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T25F35P - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D PIN RECP

DJT 128C 128#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0640
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0640
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T25F35P 72W0640
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details