TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T25F35JA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1760
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1760
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1760
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details