TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T25F29P-LC

Description
DJT 29C 29#16 PIN RECP
Request a Quote
Description
DJT 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T25F29P-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 PIN RECP

DJT 29C 29#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0629
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0629
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T25F29P-LC 72W0629
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details