TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T25B29JB-LC

Description
DJT 29C 29#16 SKT RECP
Request a Quote
Description
DJT 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T25B29JB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 29C 29#16 SKT RECP

DJT 29C 29#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1706
Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1706
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T25B29JB-LC 04X1706
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers