TE Connectivity Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T25B24H

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0478
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0478
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W0478
Product Name Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products