TE Connectivity Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23F55HB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1667
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1667
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1667
Product Name Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connectors - 1380G3 - Lingto Electronic Limited
View Details
3 suppliers