TE Connectivity Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23F35SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1625
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1625
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1625
Product Name Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details