TE Connectivity Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23F21PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1594
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1594
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1594
Product Name Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers