TE Connectivity Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23B55JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity - 08X0038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity
08X0038
Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity 08X0038
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X0038
Product Name Circular Connector, Receptacle, 23-55, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details