TE Connectivity Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23B35AA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1491 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1491
Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1491
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1491
Product Name Circular Connector, Receptacle, 23-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data