TE Connectivity Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23B21S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1484
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1484
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1484
Product Name Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Keystone - 71H6561 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers
Industrial Circular Connectors - 3079699 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details