TE Connectivity Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T23B21JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1477
Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1477
CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-21, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1477
Product Name Circular Connector, Receptacle, 23-21, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details