TE Connectivity Circular Connector, Receptacle, 21-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T21B41JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 08X0028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-41, Jam Nut; Military Specification Deutsch - Te Connectivity
08X0028
Circular Connector, Receptacle, 21-41, Jam Nut; Military Specification Deutsch - Te Connectivity 08X0028
CIRCULAR CONNECTOR, RECEPTACLE, 21-41, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-41, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X0028
Product Name Circular Connector, Receptacle, 21-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details