TE Connectivity Circular Connector, Receptacle, 19-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19F35PA

Description
DJT 66C 66#22D PIN RECP
Request a Quote
Description
DJT 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T19F35PA - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D PIN RECP

DJT 66C 66#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 19-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0395
Circular Connector, Receptacle, 19-35, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0395
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T19F35PA 72W0395
Product Name Circular Connector, Receptacle, 19-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - ECG.0B.303.CYZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - NECU-M-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers