TE Connectivity Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19F32JA

Description
DJT 32C 32#20 SKT RECP
Request a Quote
Description
DJT 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T19F32JA - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 SKT RECP

DJT 32C 32#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0375
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0375
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T19F32JA 72W0375
Product Name Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details