TE Connectivity Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19F11PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0365
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0365
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W0365
Product Name Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details