TE Connectivity Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19F11PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0366
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0366
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W0366
Product Name Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details