TE Connectivity Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19B32PB-LC

Description
DJT 32C 32#20 PIN RECP
Request a Quote
Description
DJT 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T19B32PB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 PIN RECP

DJT 32C 32#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity - 72W0336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity
72W0336
Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity 72W0336
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T19B32PB-LC 72W0336
Product Name Circular Connector, Receptacle, 19-32, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers