TE Connectivity Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T19B11PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1269
Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1269
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1269
Product Name Circular Connector, Receptacle, 19-11, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers