TE Connectivity Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17F8S-LC

Description
DJT 8C 8#16 SKT RECP
Request a Quote
Description
DJT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T17F8S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 SKT RECP

DJT 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1252
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1252
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T17F8S-LC 04X1252
Product Name Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details