TE Connectivity Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17F8H-LC

Description
DJT 8C 8#16 PIN RECP
Request a Quote
Description
DJT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T17F8H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 PIN RECP

DJT 8C 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1234
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1234
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T17F8H-LC 04X1234
Product Name Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details