TE Connectivity Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17F8AA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1228
Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1228
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1228
Product Name Circular Connector, Receptacle, 17-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers