TE Connectivity Circular Connector, Receptacle, 17-26, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17F26J

Description
DJT 26C 26#20 SKT RECP
Request a Quote
Description
DJT 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T17F26J - PEI-Genesis
Philadelphia, PA, United States
DJT 26C 26#20 SKT RECP

DJT 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-26, Jam Nut; Military Specification Deutsch - Te Connectivity - 08X0022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Jam Nut; Military Specification Deutsch - Te Connectivity
08X0022
Circular Connector, Receptacle, 17-26, Jam Nut; Military Specification Deutsch - Te Connectivity 08X0022
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T17F26J 08X0022
Product Name Circular Connector, Receptacle, 17-26, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0217 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers